The DS14185WM is a three-driver, five-receiver device that conforms to the EIA/TIA-232-E standard, providing a compact solution for RS-232 serial communication. It features a flow-through pinout design, which simplifies board layout and reduces the need for crossover connections. The device operates with a supply voltage range of +4.75V to +5.25V and supports data rates up to 200 kbps, making it suitable for various communication applications. The DS14185WM includes built-in failsafe receiver outputs, ensuring reliable data transmission even in the event of signal loss. It is packaged in a 20-pin SOIC format, which is compatible with standard PCB designs. The device also offers limited ESD protection, requiring proper handling to prevent electrostatic damage. With a temperature operating range of 0°C to 70°C, it is designed for general-purpose applications.
3/5 Transceiver Full RS232 20-SOIC
3/5 Transceiver Full RS232 20-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | DS14185WM |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |