Texas Instruments Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS0026CMA DS0026CMA

Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021298-DS0026CMA Mounting: SMD (SMT) Frequency: 10 MHz Number of Pins: 8 Number of Outputs: 2 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021298-DS0026CMA Mounting: SMD (SMT) Frequency: 10 MHz Number of Pins: 8 Number of Outputs: 2 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS0026CMA - 1021298-DS0026CMA - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS0026CMA
1021298-DS0026CMA
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS0026CMA 1021298-DS0026CMA
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021298-DS0026CMA Mounting: SMD (SMT) Frequency: 10 MHz Number of Pins: 8 Number of Outputs: 2 Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021298-DS0026CMA
Mounting: SMD (SMT)
Frequency: 10 MHz
Number of Pins: 8
Number of Outputs: 2
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1021298-DS0026CMA
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS0026CMA
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22180FSXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers