Texas Instruments CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC2536DBR

Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
Request a Quote Datasheet
Description
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBR - Texas Instruments
Dallas, TX, United States
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options
CDC2536DBR
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options CDC2536DBR
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP

3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-6688-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-6688-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-6688-2-ND
"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"

"PLL Clock Driver IC 100MHz 1 28-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DBR - 107565-CDC2536DBR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DBR
107565-CDC2536DBR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DBR 107565-CDC2536DBR
Manufacturer: Texas Instruments Win Source Part Number: 107565-CDC2536DBR Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107565-CDC2536DBR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CDC2536DBR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2536 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

PLL Based Clock Driver, 2536 Series, 6 True Output(s), 0 Inverted Output(s), BICMOS, PDSO28

Supplier's Site Datasheet
3.3V SSOP Clock and Timing IC - 728-CDC2536DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SSOP Clock and Timing IC
728-CDC2536DBR
3.3V SSOP Clock and Timing IC 728-CDC2536DBR
3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP 0 to 70 Product overview: CDC2536DBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2536DBR can be used for catalog matching and distributor lookup.

3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options 28-SSOP 0 to 70 Product overview: CDC2536DBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2536DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2536DBR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2536DBR
IC 3.3V PLL CLK-DRVR 28-SSOP

IC 3.3V PLL CLK-DRVR 28-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDC2536DBR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDC2536DBR
IC PLL CLOCK DRIVER 28SSOP

IC PLL CLOCK DRIVER 28SSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDC2536DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDC2536DBR
Clock Generators, PLLs, Frequency Synthesizers CDC2536DBR
PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)

PLL Clock Driver IC 100MHz 1 28-SSOP (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDC2536DBR 296-6688-2-ND 107565-CDC2536DBR CDC2536DBR 728-CDC2536DBR CDC2536DBR CDC2536DBR CDC2536DBR
Product Name CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2536DBR 3.3V SSOP Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver; Clock Generator Clock Generator Real Time Clock; Clock Driver Clock Generator PLL Clock Driver; Clock Generator Clock Driver
Package Type SSOP Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" Surface Mount; 28-SSOP SOP; SSOP Tape and Reel Surface Mount; Surface Mount SSOP Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC340 1-to-8 clock driver with tight AC specification - CDC340DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
9 suppliers
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers
 - BQ4802YDWG4 - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOIC
View Details
2 suppliers