Texas Instruments Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers DRV8906QPWPRQ1

Description
Win Source Part Number: 971141-DRV8906QPWPRQ 1 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Charge Pump, Slew Rate Controlled Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) Interface: Logic, PWM, SPI Current - Output / Channel: 6A Fault Protection: Over Current, Over Voltage, UVLO Output Configuration: Half Bridge (6) Voltage - Load: 3V ~ 5.5V Rds On (Typ): 750mOhm LS, 750mOhm HS Load Type: Inductive, Capacitive, Resistive Voltage - Supply: 3V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8906QPWPRQ1CT ,296-DRV8906QPWPRQ1D KR,296-DRV8906QPWPRQ 1TR Base Product Number: DRV8906
Request a Quote Datasheet
Description
Win Source Part Number: 971141-DRV8906QPWPRQ 1 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Charge Pump, Slew Rate Controlled Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) Interface: Logic, PWM, SPI Current - Output / Channel: 6A Fault Protection: Over Current, Over Voltage, UVLO Output Configuration: Half Bridge (6) Voltage - Load: 3V ~ 5.5V Rds On (Typ): 750mOhm LS, 750mOhm HS Load Type: Inductive, Capacitive, Resistive Voltage - Supply: 3V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8906QPWPRQ1CT ,296-DRV8906QPWPRQ1D KR,296-DRV8906QPWPRQ 1TR Base Product Number: DRV8906
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 971141-DRV8906QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
971141-DRV8906QPWPRQ1
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 971141-DRV8906QPWPRQ1
Win Source Part Number: 971141-DRV8906QPWPRQ 1 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Charge Pump, Slew Rate Controlled Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) Interface: Logic, PWM, SPI Current - Output / Channel: 6A Fault Protection: Over Current, Over Voltage, UVLO Output Configuration: Half Bridge (6) Voltage - Load: 3V ~ 5.5V Rds On (Typ): 750mOhm LS, 750mOhm HS Load Type: Inductive, Capacitive, Resistive Voltage - Supply: 3V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV8906QPWPRQ1CT ,296-DRV8906QPWPRQ1D KR,296-DRV8906QPWPRQ 1TR Base Product Number: DRV8906

Win Source Part Number: 971141-DRV8906QPWPRQ1
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Charge Pump, Slew Rate Controlled
Package: Tape & Reel
Applications: DC Motors, General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
Interface: Logic, PWM, SPI
Current - Output / Channel: 6A
Fault Protection: Over Current, Over Voltage, UVLO
Output Configuration: Half Bridge (6)
Voltage - Load: 3V ~ 5.5V
Rds On (Typ): 750mOhm LS, 750mOhm HS
Load Type: Inductive, Capacitive, Resistive
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8906QPWPRQ1CT,296-DRV8906QPWPRQ1DKR,296-DRV8906QPWPRQ1TR
Base Product Number: DRV8906

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 971141-DRV8906QPWPRQ1
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - BQ24701PWR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details