18-V, 2-A dual H-bridge motor driver with current regulation & independent half-bridge control 16-TSSOP -40 to 125 Product overview: DRV8847PWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8847PWR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET PWM 16-TSSOP
Bipolar Motor Driver Power MOSFET PWM 16-TSSOP
Bipolar Motor Driver Power MOSFET PWM 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 869314-DRV8847PWR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET PWM 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8847
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53425-1, 296-53425-6, 296-53425-2
Bipolar Motor Driver Power MOSFET PWM 16-TSSOP
2A DUAL H-BRIDGE MOTOR DRIVER
2A DUAL H-BRIDGE MOTOR DRIVER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8847PWR | 296-53425-2-ND | 869314-DRV8847PWR | DRV8847PWR | DRV8847PWR | DRV8847PWR |
| Product Name | Dual H-Bridge TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8847PWR | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | PWM | PWM | ||||
| AC Input | 3 to 18 volts |