Motor Driver Power MOSFET SPI 48-HTSSOP
3-Phase DC Motor Driver 48-Pin HTSSOP EP T/R Product overview: DRV8808DCAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8808DCAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 115974-DRV8808DCAR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 2.5A
Voltage - Load: 18 V to 38 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 135°C (TJ)
Case / Package: 48-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 7 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET SPI 48-HTSSOP
IC MOTOR DRIVER 7V-40V 48HTSSOP
IC MOTOR DRIVER 7V-40V 48HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-25787-2-ND | 744-DRV8808DCAR | 115974-DRV8808DCAR | DRV8808DCAR | DRV8808DCAR | DRV8808DCAR |
| Product Name | Motor Drivers, Controllers | HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8808DCAR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "48-PowerTFSOP (0.240"", 6.10mm Width)" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | 0 to 135 C (32 to 275 F) | -40 C (-40 F) | 0 to 135 C (32 to 275 F) | 0 to 135 C (32 to 275 F) | ||
| AC Input | 7 to 40 volts | 7 to 40 volts |