60V, 2.3A 4 CHANNEL LOW-SIDE DRI
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 296-DRV8803DYZRTR-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushed |
| Configuration | PCB Mount; "16-TFSOP (0.079"", 2.00mm Width)" |
| Communication | Parallel Interface |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |