Texas Instruments High-Performance Analog Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers DRV8770RGER

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Packaging: Tape & Reel (TR) Applications: DC Motors, General Purpose Technology: NMOS, Power MOSFET Voltage - Supply: 5V ~ 20V Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Packaging: Tape & Reel (TR) Applications: DC Motors, General Purpose Technology: NMOS, Power MOSFET Voltage - Supply: 5V ~ 20V Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Packaging: Tape & Reel (TR) Applications: DC Motors, General Purpose Technology: NMOS, Power MOSFET Voltage - Supply: 5V ~ 20V Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Packaging: Tape & Reel (TR)
Applications: DC Motors, General Purpose
Technology: NMOS, Power MOSFET
Voltage - Supply: 5V ~ 20V
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-DRV8770RGERTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-DRV8770RGERTR-ND
Full, Half-Bridge (H Bridge) Drivers 296-DRV8770RGERTR-ND
Half Bridge Driver DC Motors, General Purpose NMOS, Power MOSFET 24-VQFN (4x4)

Half Bridge Driver DC Motors, General Purpose NMOS, Power MOSFET 24-VQFN (4x4)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-DRV8770RGERDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-DRV8770RGERDKR-ND
Full, Half-Bridge (H Bridge) Drivers 296-DRV8770RGERDKR-ND
Half Bridge Driver DC Motors, General Purpose NMOS, Power MOSFET 24-VQFN (4x4)

Half Bridge Driver DC Motors, General Purpose NMOS, Power MOSFET 24-VQFN (4x4)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-DRV8770RGERCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-DRV8770RGERCT-ND
Full, Half-Bridge (H Bridge) Drivers 296-DRV8770RGERCT-ND
Half Bridge Driver DC Motors, General Purpose NMOS, Power MOSFET 24-VQFN (4x4)

Half Bridge Driver DC Motors, General Purpose NMOS, Power MOSFET 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - DRV8770RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
DRV8770RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers DRV8770RGER
IC HALF BRIDGE DRVR 1.5A 24VQFN

IC HALF BRIDGE DRVR 1.5A 24VQFN

Supplier's Site
Full Half-Bridge Drivers - DRV8770RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
DRV8770RGER
Full Half-Bridge Drivers DRV8770RGER
Half Bridge Driver DC Motors, General Purpose NMOS, Power MOSFET 24-VQFN (4x4)

Half Bridge Driver DC Motors, General Purpose NMOS, Power MOSFET 24-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-DRV8770RGERTR-ND DRV8770RGER DRV8770RGER
Product Name Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Supply Voltage 5 to 20 volts 20 to 5 volts 5 to 20 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR); Other Tape Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-3TR-ND - DigiKey
Specs
Supply Voltage 5.5 to 80 volts
Operating Temperature 165 C (329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers