Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits DRV8702-Q1EVM

Description
Win Source Part Number: 1338477-DRV8702-Q1EV M Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: DRV8702-Q1 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Texas Instruments Base Product Number: DRV8702
Request a Quote Datasheet
Description
Win Source Part Number: 1338477-DRV8702-Q1EV M Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: DRV8702-Q1 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Texas Instruments Base Product Number: DRV8702
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1338477-DRV8702-Q1EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1338477-DRV8702-Q1EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1338477-DRV8702-Q1EVM
Win Source Part Number: 1338477-DRV8702-Q1EV M Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 16-Bit Utilized IC / Part: DRV8702-Q1 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Texas Instruments Base Product Number: DRV8702

Win Source Part Number: 1338477-DRV8702-Q1EVM
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: Yes, MCU, 16-Bit
Utilized IC / Part: DRV8702-Q1
Secondary Attributes: Graphical User Interface (GUI)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: Texas Instruments
Base Product Number: DRV8702

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-45183-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-45183-ND
Evaluation and Demonstration Boards and Kits 296-45183-ND
DRV8702-Q1 Motor Controller/Driver Power Management Evaluation Board

DRV8702-Q1 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - DRV8702-Q1EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
DRV8702-Q1EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits DRV8702-Q1EVM
EVAL BOARD FOR DRV8702-Q1

EVAL BOARD FOR DRV8702-Q1

Supplier's Site
Eval Board, Dc Brushed Motor; Application Sub Type Texas Instruments - 52AH3745 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Dc Brushed Motor; Application Sub Type Texas Instruments
52AH3745
Eval Board, Dc Brushed Motor; Application Sub Type Texas Instruments 52AH3745
EVAL BOARD, DC BRUSHED MOTOR; Application Sub Type:DC Brushed Motor; Silicon Manufacturer:Texas Instruments; Kit Application Type:Power Management - Motor Control; Silicon Core Number:DRV8702-Q1; Kit Contents:Eval Board DRV8702-Q1; RoHS Compliant: Yes

EVAL BOARD, DC BRUSHED MOTOR; Application Sub Type:DC Brushed Motor; Silicon Manufacturer:Texas Instruments; Kit Application Type:Power Management - Motor Control; Silicon Core Number:DRV8702-Q1; Kit Contents:Eval Board DRV8702-Q1; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1338477-DRV8702-Q1EVM 296-45183-ND DRV8702-Q1EVM 52AH3745
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Board, Dc Brushed Motor; Application Sub Type Texas Instruments
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA8801PCK-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
TB, CMA-84+, DL1721, 50 OHM - TB-656-84+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2305140 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details