The DRV8436ERGER is a dual H-bridge motor driver designed for various industrial applications, capable of driving two DC motors or a bipolar stepper motor. It operates within a supply voltage range of 4.5 to 48 V and supports multiple control interfaces, including PHASE/ENABLE and PWM. The device features integrated current sensing with an accuracy of ±7.5%, eliminating the need for external sense resistors, which helps save board space and reduce costs. With a low R_DS(ON) of 900 mΩ at 24 V and 25°C, the driver can handle a peak current of 2.4 A, with a full-scale output of 1.5 A and an RMS output of 1.1 A per bridge. The DRV8436ERGER includes configurable off-time PWM chopping options and a low-power sleep mode that consumes only 2 µA. Protection features such as undervoltage lockout, overcurrent protection, and thermal shutdown enhance reliability. The device is packaged in a compact 24-VQFN format, making it suitable for applications in printers, robotics, and home automation systems.
48-V, 1.5-A bipolar stepper or dual brushed motor driver with integrated current sensing 24-VQFN -40 to 125 Product overview: DRV8436ERGER from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Stepper, VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8436ERGER can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381929-DRV8436ERGER
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000 pcs
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 48V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 0V ~ 5.3V
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV8436
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
INDUSTRIAL STEPPER DRIVER
INDUSTRIAL STEPPER DRIVER
Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8436ERGER | 1381929-DRV8436ERGER | 296-DRV8436ERGERTR-ND | DRV8436ERGER | DRV8436ERGER | DRV8436ERGER |
| Product Name | Dual Stepper VQFN Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 0 to 5 volts | 0 to 5 volts | ||||
| DC Input | 0 to 5 volts | 0 to 5 volts | ||||
| Continuous Current | 1.5 amps | 1.5 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |