IC MOTOR DRIVER 8V-20V 36DSO Product overview: TLE6280GPNT from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 20V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 20V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6280GPNT can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1108732-TLE6280GPNT
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-36
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Motor Driver Parallel PG-DSO-36-12
H-Bridge DC Motor Driver Automotive 36-Pin DSO
Motor Driver Parallel PG-DSO-36-12
IC MOTOR DRIVER 8V-20V 36DSO
IC MOTOR DRIVER 8V-20V 36DSO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TLE6280GPNT | 1108732-TLE6280GPNT | TLE6280GPNTTR-ND | 376-TLE6280GPNT | TLE6280GPNT | TLE6280GPNT | TLE6280GPNT |
| Product Name | 8V 20V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TLE6280GPNT | Motor Drivers, Controllers | H-Bridge DC Motor Driver Automotive 36-Pin DSO | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 20 volts | 8 to 20 volts | 8 to 20 volts | 8 volts | |||
| AC Input | 8 to 20 volts | 8 to 20 volts |