Texas Instruments High-Performance Analog PMIC - PMIC - Motor Drivers, Controllers - DRV8353RSRGZT DRV8353RSRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 917259-DRV8353RSRGZT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV8353 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50273-6, 296-50273-2, DRV8353RSRGZT-ND, 296-50273-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917259-DRV8353RSRGZT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV8353 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50273-6, 296-50273-2, DRV8353RSRGZT-ND, 296-50273-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - DRV8353RSRGZT - 917259-DRV8353RSRGZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8353RSRGZT
917259-DRV8353RSRGZT
PMIC - PMIC - Motor Drivers, Controllers - DRV8353RSRGZT 917259-DRV8353RSRGZT
Manufacturer: Texas Instruments Win Source Part Number: 917259-DRV8353RSRGZT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV8353 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50273-6, 296-50273-2, DRV8353RSRGZT-ND, 296-50273-1

Manufacturer: Texas Instruments
Win Source Part Number: 917259-DRV8353RSRGZT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8353
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50273-6, 296-50273-2, DRV8353RSRGZT-ND, 296-50273-1

Buy Now Datasheet
Motor Drivers, Controllers - 296-50273-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-50273-6-ND
Motor Drivers, Controllers 296-50273-6-ND
Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)

Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)

Buy Now Datasheet
Motor Drivers, Controllers - 296-50273-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-50273-1-ND
Motor Drivers, Controllers 296-50273-1-ND
Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)

Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)

Buy Now Datasheet
Motor Drivers, Controllers - 296-50273-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-50273-2-ND
Motor Drivers, Controllers 296-50273-2-ND
Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)

Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8353RSRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8353RSRGZT
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8353RSRGZT
IC MTR DRV MULTIPHAS 6-95V 48QFN

IC MTR DRV MULTIPHAS 6-95V 48QFN

Supplier's Site
PMIC - Motor Drivers, Controllers - DRV8353RSRGZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV8353RSRGZT
PMIC - Motor Drivers, Controllers DRV8353RSRGZT
IC MTR DRV MULTIPHAS 6-95V 48QFN

IC MTR DRV MULTIPHAS 6-95V 48QFN

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8353RSRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8353RSRGZT
Motor Drivers, Controllers DRV8353RSRGZT
Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)

Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 917259-DRV8353RSRGZT 296-50273-6-ND DRV8353RSRGZT DRV8353RSRGZT DRV8353RSRGZT
Product Name PMIC - PMIC - Motor Drivers, Controllers - DRV8353RSRGZT Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; 48-VFQFN Exposed Pad
Communication SPI SPI
AC Input 6 to 95 volts
Unlock Full Specs
to access all available technical data