The DRV835x family of integrated circuits from Texas Instruments serves as highly-integrated gate drivers for three-phase brushless DC (BLDC) motor applications. These devices support various motor control schemes, including field-oriented control (FOC), sinusoidal current control, and trapezoidal current control. The series features optional integrated current shunt amplifiers and a buck regulator for powering the gate driver or an external controller. The smart gate drive (SGD) architecture minimizes the need for external components, optimizing dead time to prevent shoot-through conditions and reducing electromagnetic interference (EMI) through adjustable MOSFET slew rate control. The devices support multiple PWM control modes, including 6x, 3x, 1x, and independent modes, facilitating simpler interfacing with external controllers. Protection features include undervoltage lockout, overcurrent protection, and thermal shutdown, ensuring reliable operation in various applications such as fans, pumps, e-bikes, and factory automation. The DRV835x series operates within a voltage range of 9 to 100 V and offers a low-power sleep mode, making it suitable for energy-efficient designs.
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
102-V max 3-phase smart gate driver with current shunt amplifiers 40-WQFN -40 to 125 Product overview: DRV8353HRTAT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8353HRTAT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Function: Controller - Commutation, Direction Management
Output Configuration: Pre-Driver - Half Bridge (3)
Interface: SPI
Technology: Power MOSFET
HALL EFFECT SENSOR
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
HALL EFFECT SENSOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8353HRTATTR-ND | 744-DRV8353HRTAT | DRV8353HRTAT | DRV8353HRTAT | DRV8353HRTAT | |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 40-WFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 6 to 95 volts | |||||
| DC Input | 6 to 95 volts |