The DRV8353HRTAR is a three-phase smart gate driver for brushless DC motors, housed in a 40-pin WQFN package with an exposed thermal pad measuring 6.00mm × 6.00mm. It supports 9V to 75V gate driver supply voltage and 7V to 100V drain sense voltage, with integrated high-side and low-side gate drivers offering 50 mA to 1 A peak source current and 100 mA to 2 A peak sink current. The device features smart gate drive architecture with adjustable slew rate control, dead-time insertion, and shoot-through prevention, along with 1x, 3x, 6x, and independent PWM modes. It includes a hardware interface for PWM control and supports 120° sensored BLDC operation. Operating ambient temperature ranges from -40°C to 125°C. The device meets AEC-Q200 automotive qualification standards and is RoHS compliant.
Win Source Part Number: 1253321-DRV8353HRTAR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Brushless DC (BLDC)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 5mA
Function: Controller - Commutation, Direction Management
Interface: PWM, SPI
Output Configuration: Half Bridge (3)
Voltage - Load: 9V ~ 75V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 95V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8353HRTARTR
Base Product Number: DRV8353
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253321-DRV8353HRTAR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 125 C (-40 to 257 F) |