Multiphase Motor Driver Power MOSFET SPI 32-WQFN (5x5)
Multiphase Motor Driver Power MOSFET SPI 32-WQFN (5x5)
Multiphase Motor Driver Power MOSFET SPI 32-WQFN (5x5)
Multiphase Motor Driver Power MOSFET SPI 32-WQFN (5x5)
102-V MAX 3-PHASE SMART GATE DRI
102-V MAX 3-PHASE SMART GATE DRI
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV8350FSRTVRTR-ND | DRV8350FSRTVR | DRV8350FSRTVR | DRV8350FSRTVR |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; 32-WFQFN Exposed Pad | |||
| Communication | SPI | SPI | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 6 to 95 volts |