102-V MAX 3-PHASE SMART GATE DRI Product overview: DRV8350FHRTVR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8350FHRTVR can be used for catalog matching and distributor lookup.
Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Motor Type - AC, DC: Brushless DC (BLDC)
Function: Controller - Commutation, Direction Management
Output Configuration: Half Bridge (3)
Interface: Hardware
Technology: Power MOSFET
Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
102-V MAX 3-PHASE SMART GATE DRI
102-V MAX 3-PHASE SMART GATE DRI
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8350FHRTVR | 296-DRV8350FHRTVRDKR-ND | DRV8350FHRTVR | DRV8350FHRTVR | DRV8350FHRTVR | |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Hardware | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| DC Input | 95 volts | 6 to 95 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 32-WFQFN Exposed Pad |