Manufacturer: Infineon Technologies
Win Source Part Number: 069776-IRMCK341TY
Packaging: Tray
Applications: Appliance
Mounting: SMD (SMT)
Technology: IGBT
Motor Type - AC, DC: AC, Synchronous
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 1.62 V to 1.98 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Motor Driver IGBT I²C, RS-232, SPI 64-QFP
IC MTRDRV 1.62-1.98/3-3.6V 64QFP Product overview: IRMCK341TY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCK341TY can be used for catalog matching and distributor lookup.
Motor Driver IGBT I²C, RS-232, SPI 64-QFP
IC MTRDRV 1.62-1.98/3-3.6V 64QFP
IC MTRDRV 1.62-1.98/3-3.6V 64QFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 069776-IRMCK341TY | 448-IRMCK341TY-ND | 744-IRMCK341TY | IRMCK341TY | IRMCK341TY | IRMCK341TY |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - IRMCK341TY | Motor Drivers, Controllers | 3.6V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 2 to 4 volts | 2 to 4 volts | ||||
| DC Input | 2 to 4 volts | 2 to 4 volts | 4 volts | |||
| Motor / System | Synchronous | Synchronous; AC, Synchronous |