Triple Half Bridge Motor Driver 40-Pin WQFN EP T/R Product overview: DRV8323SRTAT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8323SRTAT can be used for catalog matching and distributor lookup.
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 1320830-DRV8323SRTAT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Reel - TR
Applications: Brushless DC (BLDC)
Standard Package: 250
Mounting: Surface Mount
Technology: Power MOSFET
Current - Output: 5mA
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 60V
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 40-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47095-6,296-4709
Base Product Number: DRV8323
RoHS Status: ROHS3 Compliant
IC MTR DRV MULTPHAS 6-60V 40WQFN
IC MTR DRV MULTPHAS 6-60V 40WQFN
Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV8323SRTAT | 296-47095-6-ND | 1320830-DRV8323SRTAT | DRV8323SRTAT | DRV8323SRTAT | DRV8323SRTAT |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 40-WFQFN Exposed Pad | |||||
| Communication | SPI | SPI |