Qorvo 72 V Motor Control & Drive SoC Enabling Cost & Space Sensitive Applications PAC52700

Description
Qorvo's PAC52700 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation small appliances, tool, consumer devices, and industrial equipment – by adding the lowest cost offering in the portfolio ever. This application controller integrates a 50 MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d motor control and drive SOC supporting a wide range of general purpose applications where cost and space are key. The product's microcontroller features up to 32 kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.
Request a Quote Datasheet
Description
Qorvo's PAC52700 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation small appliances, tool, consumer devices, and industrial equipment – by adding the lowest cost offering in the portfolio ever. This application controller integrates a 50 MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d motor control and drive SOC supporting a wide range of general purpose applications where cost and space are key. The product's microcontroller features up to 32 kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 V Motor Control & Drive SoC Enabling Cost & Space Sensitive Applications - PAC52700 - Qorvo
Greensboro, NC, United States
72 V Motor Control & Drive SoC Enabling Cost & Space Sensitive Applications
PAC52700
72 V Motor Control & Drive SoC Enabling Cost & Space Sensitive Applications PAC52700
Qorvo's PAC52700 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation small appliances, tool, consumer devices, and industrial equipment – by adding the lowest cost offering in the portfolio ever. This application controller integrates a 50 MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d motor control and drive SOC supporting a wide range of general purpose applications where cost and space are key. The product's microcontroller features up to 32 kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.

Qorvo's PAC52700 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation small appliances, tool, consumer devices, and industrial equipment – by adding the lowest cost offering in the portfolio ever.

This application controller integrates a 50 MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based motor control and drive SOC supporting a wide range of general purpose applications where cost and space are key.

The product's microcontroller features up to 32 kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Motor Controllers
Product Number PAC52700
Product Name 72 V Motor Control & Drive SoC Enabling Cost & Space Sensitive Applications
Configuration Other; TQFN, 48-pin
Unlock Full Specs
to access all available technical data

Similar Products

52 V BLDC Motor Controller and Driver - PAC5220 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 56-pin
Communication UART/SPI, I2C
View Details
600 V High Performance BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5556 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 52-pin
Communication USART (3), I2C, CAN
View Details
44 V Motor Control & Drive SoC Enabling Cost & Space Sensitive Applications - PAC52400 - Qorvo
Specs
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
DC Input 5 to 18 volts
View Details
48 V BLDC Motor Controller and Driver with Charge Pump and Configurable AFE - PAC5526 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 48-pin
Communication UART/SPI (3), I2C, CAN
View Details