MOSFET DRIVER, HIGH/LOW SIDE, VQFN-48; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:6V; Supply Voltage Max:60V; Driver Case Style:VQFN; No. of Pins:48Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 29AH4060 |
| Product Name | Mosfet Driver, High/low Side, Vqfn-48; Driver Configuration Texas Instruments |
| Driver Type | High-side; Low-side |