Allegro MicroSystems Inc. Mosfet Driver, 3 Phase Full Bridge, Htssop-28; No. Of Channels Allegro Microsystems A4915MLPTR-T

Description
MOSFET DRIVER, 3 PHASE FULL BRIDGE, HTSSOP-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:HTSSOP; Input Type:-; Source Current:- RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, 3 PHASE FULL BRIDGE, HTSSOP-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:HTSSOP; Input Type:-; Source Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, 3 Phase Full Bridge, Htssop-28; No. Of Channels Allegro Microsystems - 29Y1548 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 3 Phase Full Bridge, Htssop-28; No. Of Channels Allegro Microsystems
29Y1548
Mosfet Driver, 3 Phase Full Bridge, Htssop-28; No. Of Channels Allegro Microsystems 29Y1548
MOSFET DRIVER, 3 PHASE FULL BRIDGE, HTSSOP-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:HTSSOP; Input Type:-; Source Current:- RoHS Compliant: Yes

MOSFET DRIVER, 3 PHASE FULL BRIDGE, HTSSOP-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:HTSSOP; Input Type:-; Source Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Driver, 3 Phase Full Bridge, Htssop-28; No. Of Channels Allegro Microsystems - 66W7930 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 3 Phase Full Bridge, Htssop-28; No. Of Channels Allegro Microsystems
66W7930
Mosfet Driver, 3 Phase Full Bridge, Htssop-28; No. Of Channels Allegro Microsystems 66W7930
MOSFET DRIVER, 3 PHASE FULL BRIDGE, HTSSOP-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:HTSSOP; Input Type:-; Source Current:- RoHS Compliant: Yes

MOSFET DRIVER, 3 PHASE FULL BRIDGE, HTSSOP-28; No. of Channels:6Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:HTSSOP; Input Type:-; Source Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 29Y1548
Product Name Mosfet Driver, 3 Phase Full Bridge, Htssop-28; No. Of Channels Allegro Microsystems
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53306-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Drivers, Receivers, Transceivers - A6259KA-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type DIP; "20-DIP (0.300"", 7.62mm)"
View Details
Gate Drivers - 448-2EDN8524GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
3 suppliers