Multiphase Motor Driver Power MOSFET SPI 40-VQFN (6x6)
Multiphase Motor Driver Power MOSFET SPI 40-VQFN (6x6)
Win Source Part Number: 1381928-DRV8320RSRHA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Package: Tape & Reel
Applications: Brushless DC (BLDC)
Standard Package: 250 pcs
Technology: Power MOSFET
Current - Output: 5mA
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 60V
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV8320
Moisture Sensitivity Level (MSL): 2 (1 Year)
Multiphase Motor Driver Power MOSFET SPI 40-VQFN (6x6)
IC MTR DRV MULTIPHAS 6-60V 40QFN
IC MTR DRV MULTIPHAS 6-60V 40QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-46925-1-ND | 1381928-DRV8320RSRHAT | DRV8320RSRHAT | DRV8320RSRHAT | DRV8320RSRHAT |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; 40-VFQFN Exposed Pad | ||||
| Communication | SPI | SPI | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |