40-V max 3-phase smart gate driver with current shunt amplifier 40-VQFN -40 to 125 Product overview: DRV8304SRHAR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, VQFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8304SRHAR can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Win Source Part Number: 1353112-DRV8304SRHAR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Base Product Number: DRV8304
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 6V ~ 38V
Rise / Fall Time (Typ): 300ns, 150ns
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Channel Type: 3-Phase
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 1.5V
Current - Peak Output (Source, Sink): 150mA, 300mA
IC SENSOR HALL EFFECT
High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-DRV8304SRHAR | 296-DRV8304SRHARCT-ND | 1353112-DRV8304SRHAR | DRV8304SRHAR | DRV8304SRHAR |
| Product Name | VQFN Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 0.0 to ? volts | 6 to 38 volts | 6 to 38 volts | 38 to 6 volts | 6 to 38 volts |
| Driver Type | High-side; Low-side; Three-phase | High-side; Low-side; Three-phase | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| Rise Time | 300 ns | 300 ns | 300 ns |