Win Source Part Number: 968950-DRV8304HRHAT
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 1.5V
Current - Peak Output (Source, Sink): 150mA, 300mA
Rise / Fall Time (Typ): 300ns, 150ns
Voltage - Supply: 6V ~ 38V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50202-2,296-5020
Base Product Number: DRV8304
40-V max 3-phase smart gate driver with current shunt amplifier 40-VQFN -40 to 125 Product overview: DRV8304HRHAT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, VQFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-DRV8304HRHAT can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
IC GATE DRVR HI/LOW SIDE 40VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 968950-DRV8304HRHAT | 730-DRV8304HRHAT | 296-50202-2-ND | DRV8304HRHAT | DRV8304HRHAT |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | VQFN Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side; Three-phase | High-side; Low-side; Three-phase | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| Supply Voltage | 6 to 38 volts | 6 to ? volts | 6 to 38 volts | 6 to 38 volts | 38 to 6 volts |
| Rise Time | 300 ns | 300 ns | 300 ns |