Texas Instruments PMIC - PMIC - Gate Drivers - DRV8304HRHAR DRV8304HRHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 917253-DRV8304HRHAR Operating Temperature Range: -40°C ~ 125°C Features: High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV8304 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51089-2, DRV8304HRHAR-ND, 296-51089-1, 296-51089-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917253-DRV8304HRHAR Operating Temperature Range: -40°C ~ 125°C Features: High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV8304 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51089-2, DRV8304HRHAR-ND, 296-51089-1, 296-51089-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - DRV8304HRHAR - 917253-DRV8304HRHAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - DRV8304HRHAR
917253-DRV8304HRHAR
PMIC - PMIC - Gate Drivers - DRV8304HRHAR 917253-DRV8304HRHAR
Manufacturer: Texas Instruments Win Source Part Number: 917253-DRV8304HRHAR Operating Temperature Range: -40°C ~ 125°C Features: High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV8304 Categories: Integrated Circuits (ICs) Case / Package: 40-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51089-2, DRV8304HRHAR-ND, 296-51089-1, 296-51089-6

Manufacturer: Texas Instruments
Win Source Part Number: 917253-DRV8304HRHAR
Operating Temperature Range: -40°C ~ 125°C
Features: High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV8304
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51089-2, DRV8304HRHAR-ND, 296-51089-1, 296-51089-6

Buy Now Datasheet
PMIC - Gate Drivers - DRV8304HRHAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
DRV8304HRHAR
PMIC - Gate Drivers DRV8304HRHAR
IC GATE DRVR HI/LOW SIDE 40VQFN

IC GATE DRVR HI/LOW SIDE 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 917253-DRV8304HRHAR DRV8304HRHAR
Product Name PMIC - PMIC - Gate Drivers - DRV8304HRHAR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Quad 2-input NOR gate - 74AHC02PW,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
10 suppliers
Logic - Gates and Inverters - 4081BDMQB - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details