IC GATE DRV HI/LOW SIDE 20HTSSOP
IC GATE DRV HI/LOW SIDE 20HTSSOP
IC GATE DRV HI/LOW SIDE 20HTSSOP
AUTOMOTIVE 100-V MAX SIMPLE 3-PH
Half-Bridge Gate Driver IC Non-Inverting 20-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-DRV8300DPWRQ1TR-ND | DRV8300DPWRQ1 | DRV8300DPWRQ1 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side; Three-phase | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 1.5 amps | 1.5 amps | |
| Supply Voltage | 5 to 20 volts | 20 to 5 volts | 5 to 20 volts |
| Rise Time | 24 ns | 24 ns |