Texas Instruments DRV600 2-Vrms DirectPath™ Pop-free Fixed Input Gain Line Driver DRV600RTJR

Description
2-Vrms DirectPath™ Pop-free Fixed Input Gain Line Driver 20-QFN -40 to 85
Request a Quote
Description
2-Vrms DirectPath™ Pop-free Fixed Input Gain Line Driver 20-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRV600RTJR is a stereo line driver designed for applications requiring a compact solution with reduced component count and cost. It features a fixed gain of -1.5 V/V and can drive 2 Vrms into a 600-ohm load at a supply voltage of 3.3 V. The device operates within a wide power supply range of 1.8 V to 4.5 V and includes independent shutdown control for both left and right audio channels. Its ground-referenced outputs eliminate the need for DC-blocking capacitors, which helps to minimize board area and improve total harmonic distortion plus noise (THD+N) performance. The DRV600RTJR is housed in a 20-pin, 4 mm x 4 mm Thin QFN package and offers -8 kV IEC ESD protection, making it suitable for various consumer electronics applications such as set-top boxes, CD/DVD players, and televisions.

Datasheet Summary
Powered by GS/AI

The DRV600RTJR is a stereo line driver designed for applications requiring a compact solution with reduced component count and cost. It features a fixed gain of -1.5 V/V and can drive 2 Vrms into a 600-ohm load at a supply voltage of 3.3 V. The device operates within a wide power supply range of 1.8 V to 4.5 V and includes independent shutdown control for both left and right audio channels. Its ground-referenced outputs eliminate the need for DC-blocking capacitors, which helps to minimize board area and improve total harmonic distortion plus noise (THD+N) performance. The DRV600RTJR is housed in a 20-pin, 4 mm x 4 mm Thin QFN package and offers -8 kV IEC ESD protection, making it suitable for various consumer electronics applications such as set-top boxes, CD/DVD players, and televisions.

Suppliers

Company
Product
Description
Supplier Links
DRV600 2-Vrms DirectPath™ Pop-free Fixed Input Gain Line Driver - DRV600RTJR - Texas Instruments
Dallas, TX, United States
DRV600 2-Vrms DirectPath™ Pop-free Fixed Input Gain Line Driver
DRV600RTJR
DRV600 2-Vrms DirectPath™ Pop-free Fixed Input Gain Line Driver DRV600RTJR
2-Vrms DirectPath™ Pop-free Fixed Input Gain Line Driver 20-QFN -40 to 85

2-Vrms DirectPath™ Pop-free Fixed Input Gain Line Driver 20-QFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number DRV600RTJR
Product Name DRV600 2-Vrms DirectPath™ Pop-free Fixed Input Gain Line Driver
Device Type Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
 - 74FCT573ASCX - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details