Texas Instruments PMIC - PMIC - Power Management - Specialized - DRV595DAPR DRV595DAPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 869305-DRV595DAPR Operating Temperature Range: -40°C ~ 85°C Features: PWM Power Driver PMIC 32-HTSSOP Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV595 Categories: Integrated Circuits (ICs) Case / Package: 32-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40069-6, DRV595DAPR-ND, -296-40069-1-ND, 296-40069-2, 296-40069-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869305-DRV595DAPR Operating Temperature Range: -40°C ~ 85°C Features: PWM Power Driver PMIC 32-HTSSOP Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV595 Categories: Integrated Circuits (ICs) Case / Package: 32-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40069-6, DRV595DAPR-ND, -296-40069-1-ND, 296-40069-2, 296-40069-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - DRV595DAPR - 869305-DRV595DAPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - DRV595DAPR
869305-DRV595DAPR
PMIC - PMIC - Power Management - Specialized - DRV595DAPR 869305-DRV595DAPR
Manufacturer: Texas Instruments Win Source Part Number: 869305-DRV595DAPR Operating Temperature Range: -40°C ~ 85°C Features: PWM Power Driver PMIC 32-HTSSOP Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV595 Categories: Integrated Circuits (ICs) Case / Package: 32-HTSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40069-6, DRV595DAPR-ND, -296-40069-1-ND, 296-40069-2, 296-40069-1

Manufacturer: Texas Instruments
Win Source Part Number: 869305-DRV595DAPR
Operating Temperature Range: -40°C ~ 85°C
Features: PWM Power Driver PMIC 32-HTSSOP
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV595
Categories: Integrated Circuits (ICs)
Case / Package: 32-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40069-6, DRV595DAPR-ND, -296-40069-1-ND, 296-40069-2, 296-40069-1

Buy Now Datasheet
Power Management - Specialized - DRV595DAPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
DRV595DAPR
Power Management - Specialized DRV595DAPR
PWM Power Driver PMIC 32-HTSSOP

PWM Power Driver PMIC 32-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 869305-DRV595DAPR DRV595DAPR
Product Name PMIC - PMIC - Power Management - Specialized - DRV595DAPR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details