Texas Instruments PMIC - PMIC - Power Management - Specialized - DRV595DAP DRV595DAP

Description
Manufacturer: Texas Instruments Win Source Part Number: 917250-DRV595DAP Operating Temperature Range: -40°C ~ 85°C Features: PWM Power Driver PMIC 32-HTSSOP Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: DRV595 Categories: Integrated Circuits (ICs) Case / Package: 32-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-38931-5, DRV595DAP-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917250-DRV595DAP Operating Temperature Range: -40°C ~ 85°C Features: PWM Power Driver PMIC 32-HTSSOP Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: DRV595 Categories: Integrated Circuits (ICs) Case / Package: 32-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-38931-5, DRV595DAP-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - DRV595DAP - 917250-DRV595DAP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - DRV595DAP
917250-DRV595DAP
PMIC - PMIC - Power Management - Specialized - DRV595DAP 917250-DRV595DAP
Manufacturer: Texas Instruments Win Source Part Number: 917250-DRV595DAP Operating Temperature Range: -40°C ~ 85°C Features: PWM Power Driver PMIC 32-HTSSOP Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: DRV595 Categories: Integrated Circuits (ICs) Case / Package: 32-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-38931-5, DRV595DAP-ND

Manufacturer: Texas Instruments
Win Source Part Number: 917250-DRV595DAP
Operating Temperature Range: -40°C ~ 85°C
Features: PWM Power Driver PMIC 32-HTSSOP
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: DRV595
Categories: Integrated Circuits (ICs)
Case / Package: 32-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-38931-5, DRV595DAP-ND

Buy Now Datasheet
Power Management - Specialized - DRV595DAP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
DRV595DAP
Power Management - Specialized DRV595DAP
PWM Power Driver PMIC 32-HTSSOP

PWM Power Driver PMIC 32-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 917250-DRV595DAP DRV595DAP
Product Name PMIC - PMIC - Power Management - Specialized - DRV595DAP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1832695 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details