Texas Instruments PMIC - PMIC - Power Management - Specialized - DRV594VFPR DRV594VFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 143317-DRV594VFPR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143317-DRV594VFPR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - DRV594VFPR - 143317-DRV594VFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - DRV594VFPR
143317-DRV594VFPR
PMIC - PMIC - Power Management - Specialized - DRV594VFPR 143317-DRV594VFPR
Manufacturer: Texas Instruments Win Source Part Number: 143317-DRV594VFPR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143317-DRV594VFPR
Packaging: Reel - TR
Applications: Thermoelectric Cooler
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-HLQFP (7x7)
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - DRV594VFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
DRV594VFPR
Power Management - Specialized DRV594VFPR
Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 143317-DRV594VFPR DRV594VFPR
Product Name PMIC - PMIC - Power Management - Specialized - DRV594VFPR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1901793P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details