Texas Instruments PMIC - PMIC - Power Management - Specialized - DRV593VFPR DRV593VFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 014610-DRV593VFPR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Family Name: DRV593 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 4mA Alternative Parts (Cross-Reference): DRV593VFP; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 014610-DRV593VFPR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Family Name: DRV593 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 4mA Alternative Parts (Cross-Reference): DRV593VFP; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - DRV593VFPR - 014610-DRV593VFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - DRV593VFPR
014610-DRV593VFPR
PMIC - PMIC - Power Management - Specialized - DRV593VFPR 014610-DRV593VFPR
Manufacturer: Texas Instruments Win Source Part Number: 014610-DRV593VFPR Packaging: Reel - TR Applications: Thermoelectric Cooler Mounting: SMD (SMT) Family Name: DRV593 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 4mA Alternative Parts (Cross-Reference): DRV593VFP; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 014610-DRV593VFPR
Packaging: Reel - TR
Applications: Thermoelectric Cooler
Mounting: SMD (SMT)
Family Name: DRV593
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-HLQFP (7x7)
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 4mA
Alternative Parts (Cross-Reference): DRV593VFP;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Power Management - Specialized - DRV593VFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
DRV593VFPR
Power Management - Specialized DRV593VFPR
Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 014610-DRV593VFPR DRV593VFPR
Product Name PMIC - PMIC - Power Management - Specialized - DRV593VFPR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1914773 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers