Texas Instruments Standard Linear and Logic H-Bridge Pwm Power Driver, Hlqfp-32; Laser Driver Type Texas Instruments DRV592VFP

Description
H-BRIDGE PWM POWER DRIVER, HLQFP-32; Laser Driver Type:Thermoelectric Cooler; Driver Case Style:HLQFP; No. of Pins:32Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes
Description
H-BRIDGE PWM POWER DRIVER, HLQFP-32; Laser Driver Type:Thermoelectric Cooler; Driver Case Style:HLQFP; No. of Pins:32Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
H-Bridge Pwm Power Driver, Hlqfp-32; Laser Driver Type Texas Instruments - 29AH4055 - Newark, An Avnet Company
Chicago, IL, United States
H-Bridge Pwm Power Driver, Hlqfp-32; Laser Driver Type Texas Instruments
29AH4055
H-Bridge Pwm Power Driver, Hlqfp-32; Laser Driver Type Texas Instruments 29AH4055
H-BRIDGE PWM POWER DRIVER, HLQFP-32; Laser Driver Type:Thermoelectric Cooler; Driver Case Style:HLQFP; No. of Pins:32Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

H-BRIDGE PWM POWER DRIVER, HLQFP-32; Laser Driver Type:Thermoelectric Cooler; Driver Case Style:HLQFP; No. of Pins:32Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 29AH4055
Product Name H-Bridge Pwm Power Driver, Hlqfp-32; Laser Driver Type Texas Instruments
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
QFN Interface Transceiver IC - 702-SI32177-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
 - 54LS54/SDA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details