Texas Instruments PMIC - PMIC - Power Management - Specialized - DRV591VFPRG4 DRV591VFPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1168569-DRV591VFPRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Exposed Pad Applications: Thermoelectric Cooler Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Family Name: DRV591 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-HLQFP (7x7) Alternative Parts (Cross-Reference): DRV591VFPG4; Introduction Date: December 11, 2006 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1168569-DRV591VFPRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Exposed Pad Applications: Thermoelectric Cooler Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Family Name: DRV591 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-HLQFP (7x7) Alternative Parts (Cross-Reference): DRV591VFPG4; Introduction Date: December 11, 2006 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - DRV591VFPRG4 - 1168569-DRV591VFPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - DRV591VFPRG4
1168569-DRV591VFPRG4
PMIC - PMIC - Power Management - Specialized - DRV591VFPRG4 1168569-DRV591VFPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1168569-DRV591VFPRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Exposed Pad Applications: Thermoelectric Cooler Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Family Name: DRV591 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-HLQFP (7x7) Alternative Parts (Cross-Reference): DRV591VFPG4; Introduction Date: December 11, 2006 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1168569-DRV591VFPRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP Exposed Pad
Applications: Thermoelectric Cooler
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 5.5 V
Family Name: DRV591
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-HLQFP (7x7)
Alternative Parts (Cross-Reference): DRV591VFPG4;
Introduction Date: December 11, 2006
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - DRV591VFPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
DRV591VFPRG4
Power Management - Specialized DRV591VFPRG4
Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1168569-DRV591VFPRG4 DRV591VFPRG4
Product Name PMIC - PMIC - Power Management - Specialized - DRV591VFPRG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details