Texas Instruments Standard Linear and Logic Pwm Power Driver, Smd, Hlqfp32, 591; Laser Driver Type Texas Instruments DRV591VFP

Description
PWM POWER DRIVER, SMD, HLQFP32, 591; Laser Driver Type:Thermoelectric Cooler; Driver Case Style:HLQFP; No. of Pins:32Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes
Description
PWM POWER DRIVER, SMD, HLQFP32, 591; Laser Driver Type:Thermoelectric Cooler; Driver Case Style:HLQFP; No. of Pins:32Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Power Driver, Smd, Hlqfp32, 591; Laser Driver Type Texas Instruments - 28AH2474 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Power Driver, Smd, Hlqfp32, 591; Laser Driver Type Texas Instruments
28AH2474
Pwm Power Driver, Smd, Hlqfp32, 591; Laser Driver Type Texas Instruments 28AH2474
PWM POWER DRIVER, SMD, HLQFP32, 591; Laser Driver Type:Thermoelectric Cooler; Driver Case Style:HLQFP; No. of Pins:32Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes

PWM POWER DRIVER, SMD, HLQFP32, 591; Laser Driver Type:Thermoelectric Cooler; Driver Case Style:HLQFP; No. of Pins:32Pins; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 28AH2474
Product Name Pwm Power Driver, Smd, Hlqfp32, 591; Laser Driver Type Texas Instruments
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details