Texas Instruments PMIC - PMIC - Power Management - Specialized - DRV591VFP DRV591VFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 014609-DRV591VFP Packaging: Tray Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 014609-DRV591VFP Packaging: Tray Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - DRV591VFP - 014609-DRV591VFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - DRV591VFP
014609-DRV591VFP
PMIC - PMIC - Power Management - Specialized - DRV591VFP 014609-DRV591VFP
Manufacturer: Texas Instruments Win Source Part Number: 014609-DRV591VFP Packaging: Tray Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-HLQFP (7x7) Supply Voltage - Operating: 2.8 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014609-DRV591VFP
Packaging: Tray
Applications: Thermoelectric Cooler
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-HLQFP (7x7)
Supply Voltage - Operating: 2.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - DRV591VFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
DRV591VFP
Power Management - Specialized DRV591VFP
Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Thermoelectric Cooler PMIC 32-HLQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 014609-DRV591VFP DRV591VFP
Product Name PMIC - PMIC - Power Management - Specialized - DRV591VFP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913719P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details