Texas Instruments PMIC - PMIC - Power Management - Specialized - DRV590DWP DRV590DWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 083220-DRV590DWP Packaging: Tube/Rail Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083220-DRV590DWP Packaging: Tube/Rail Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - DRV590DWP - 083220-DRV590DWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - DRV590DWP
083220-DRV590DWP
PMIC - PMIC - Power Management - Specialized - DRV590DWP 083220-DRV590DWP
Manufacturer: Texas Instruments Win Source Part Number: 083220-DRV590DWP Packaging: Tube/Rail Applications: Thermoelectric Cooler Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 4.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083220-DRV590DWP
Packaging: Tube/Rail
Applications: Thermoelectric Cooler
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO PowerPad
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 4.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - DRV590DWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
DRV590DWP
Power Management - Specialized DRV590DWP
Thermoelectric Cooler PMIC 20-HSOIC

Thermoelectric Cooler PMIC 20-HSOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 083220-DRV590DWP DRV590DWP
Product Name PMIC - PMIC - Power Management - Specialized - DRV590DWP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 154891P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details