Texas Instruments Standard Linear and Logic Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments DRV5056A4QDBZT

Description
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:1A; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:1A; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments - 26AJ5704 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments
26AJ5704
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments 26AJ5704
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:1A; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:1A; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 26AJ5704
Product Name Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH100AG - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0984 inch (2.5 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Rod Type - LWX-003 Series (pressure EQ) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details
Positioning Measurement Systems - V Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details