Texas Instruments Standard Linear and Logic Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments DRV5056A3QDBZT

Description
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments - 26AJ5703 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments
26AJ5703
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments 26AJ5703
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Unipolar; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 26AJ5703
Product Name Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details