LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | 28AH2473 |
| Product Name | Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments |
| Sensor Technology | Hall Effect Position Sensor |