Texas Instruments Standard Linear and Logic Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments DRV5055A2QDBZT

Description
LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments - 28AH2472 - Newark, An Avnet Company
Chicago, IL, United States
Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments
28AH2472
Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments 28AH2472
LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LINEAR HALL EFFECT SENSOR, SOT-23-3; Hall Effect Type:Linear, Ratiometric; Output Current:1mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 28AH2472
Product Name Linear Hall Effect Sensor, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC050A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Open Systems - LFP Series (Linear foil potentiometer) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 19.69 inch (50 to 500 mm)
Output Voltage
View Details
Positioning Measurement Systems - Read Head - PG Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details