Texas Instruments Standard Linear and Logic Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments DRV5053RAQLPG

Description
HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments - 52AH7090 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments
52AH7090
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments 52AH7090
HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 52AH7090
Product Name Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33022LLPBTR-DD-300-5DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
D5W Submersible LVDT Displacement Transducer - D5/40AWRA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 inch (1 mm)
View Details
Measuring Wheel Incremental Encoders -  - SICK
Specs
Sensor Technology Linear Encoder; Linear Potentiometer
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details