Texas Instruments Standard Linear and Logic Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments DRV5053RAQDBZR

Description
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Linear; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Description
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Linear; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments - 52AH7089 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments
52AH7089
Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments 52AH7089
HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Linear; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, SOT-23-3; Hall Effect Type:Linear; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 52AH7089
Product Name Hall Effect Sensor, Linear, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - A1469LK-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC8000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details
Ultrasonic Sensor - 15917175 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details