Texas Instruments High-Performance Analog Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments DRV5053PAQLPG

Description
HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments - 26AJ5700 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments
26AJ5700
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments 26AJ5700
HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 26AJ5700
Product Name Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL4000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - Read Head - PG Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details