Texas Instruments Standard Linear and Logic Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments DRV5053EAQLPGM

Description
HALL EFFECT, BIPOLAR, TO-92-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
HALL EFFECT, BIPOLAR, TO-92-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments - 38Y6710 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments
38Y6710
Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments 38Y6710
HALL EFFECT, BIPOLAR, TO-92-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT, BIPOLAR, TO-92-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments - 29AH4053 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments
29AH4053
Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments 29AH4053
HALL EFFECT, BIPOLAR, TO-92-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

HALL EFFECT, BIPOLAR, TO-92-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 38Y6710
Product Name Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - A1156LLHLX-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC10000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 9.84 inch (250 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details