Texas Instruments Standard Linear and Logic Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments DRV5053EAQLPG

Description
HALL EFFECT, BIPOLAR, TO-92-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
HALL EFFECT, BIPOLAR, TO-92-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments - 26AJ5699 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments
26AJ5699
Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments 26AJ5699
HALL EFFECT, BIPOLAR, TO-92-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

HALL EFFECT, BIPOLAR, TO-92-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 26AJ5699
Product Name Hall Effect, Bipolar, To-92-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ACW Submersible LVDT Displacement Transducer - ACW4000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Rod Type - TX2 Series (pivot head) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Output Voltage
View Details
Positioning Measurement Systems - Standard Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details