Texas Instruments Standard Linear and Logic Hall Effect Sensor, Bipolar, Sot-23-3; Hall Effect Type Texas Instruments DRV5053EAQDBZT

Description
HALL EFFECT SENSOR, BIPOLAR, SOT-23-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, BIPOLAR, SOT-23-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Bipolar, Sot-23-3; Hall Effect Type Texas Instruments - 28AH2466 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, Sot-23-3; Hall Effect Type Texas Instruments
28AH2466
Hall Effect Sensor, Bipolar, Sot-23-3; Hall Effect Type Texas Instruments 28AH2466
HALL EFFECT SENSOR, BIPOLAR, SOT-23-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, SOT-23-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 28AH2466
Product Name Hall Effect Sensor, Bipolar, Sot-23-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19200LUBATN-L-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH15000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 14.96 inch (380 mm)
View Details
Inductive Sensor - 4927265 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details