Texas Instruments Standard Linear and Logic Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments DRV5053CAQLPG

Description
HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments - 93X6678 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments
93X6678
Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments 93X6678
HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, TO-226AA-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 93X6678
Product Name Hall Effect Sensor, Bipolar, To-226Aa-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

D5 & D6 LVDT Displacement Transducer - MD5/3000AGRA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - E Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details