Texas Instruments High-Performance Analog Switches (Solid State) DRV5033FAQDBZR

Description
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-44589-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-44589-1-ND
Switches (Solid State) 296-44589-1-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-44589-6-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-44589-6-ND
Switches (Solid State) 296-44589-6-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-44589-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-44589-2-ND
Switches (Solid State) 296-44589-2-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-44589-1-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004431-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1152LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Photoelectric Sensors - 2055214 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details