Texas Instruments High-Performance Analog Switches (Solid State) DRV5033AJQLPGMQ1

Description
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-40051-3-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-40051-3-ND
Switches (Solid State) 296-40051-3-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3

Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-40051-3-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3476 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - Z5611-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers