Texas Instruments Standard Linear and Logic Hall Effect Sensor, Omnipolar, To226Aa-3; Hall Effect Type Texas Instruments DRV5033AJQLPG

Description
HALL EFFECT SENSOR, OMNIPOLAR, TO226AA-3; Hall Effect Type:Omnipolar; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
HALL EFFECT SENSOR, OMNIPOLAR, TO226AA-3; Hall Effect Type:Omnipolar; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Omnipolar, To226Aa-3; Hall Effect Type Texas Instruments - 29AH4052 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Omnipolar, To226Aa-3; Hall Effect Type Texas Instruments
29AH4052
Hall Effect Sensor, Omnipolar, To226Aa-3; Hall Effect Type Texas Instruments 29AH4052
HALL EFFECT SENSOR, OMNIPOLAR, TO226AA-3; Hall Effect Type:Omnipolar; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, OMNIPOLAR, TO226AA-3; Hall Effect Type:Omnipolar; Output Current:30mA; Sensor Case Style:TO-226AA; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 29AH4052
Product Name Hall Effect Sensor, Omnipolar, To226Aa-3; Hall Effect Type Texas Instruments
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCWV Submersible LVDT Displacement Transducer . Supply 24V, Output 0..10V - DCWV1000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Rod Series with Return Spring - TR/TRS Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details
Positioning Measurement Systems - E Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details